MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes
Newark, An Avnet Company | Hubbell Incorporated | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 81C7488 | HXJUGY |
Product Name | Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Premise Wiring | Modular Jack |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |