HAVE, Inc. Neutrik RJ45 110 IDC Punchdown Receptacle NEUNE8FAVY110

Suppliers

Company
Product
Description
Supplier Links
Neutrik RJ45 110 IDC Punchdown Receptacle - NEUNE8FAVY110 - HAVE, Inc.
Hudson, NY, USA
Neutrik RJ45 110 IDC Punchdown Receptacle
NEUNE8FAVY110
Neutrik RJ45 110 IDC Punchdown Receptacle NEUNE8FAVY110
Panel mount receptacle with IDC 110 punch down terminals, XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. Includes 2 mounting screws. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Femalechassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminationsare horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A AWG: 26 - 20 Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Category 5e Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperat

Panel mount receptacle with IDC 110 punch down terminals, XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. Includes 2 mounting screws.
RJ45 Data Connector / EtherCon« Series
The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Femalechassis connectors are based on the current NEUTRIK« ôA & B™ Series as well the ôD™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminationsare horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems.
TECHNICAL DATA

  • Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A AWG: 26 - 20 Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Category 5e
  • Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"]
  • Materials: Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperat
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FAVY110
Product Name Neutrik RJ45 110 IDC Punchdown Receptacle
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

6-Pole Socket - 12310-BX - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Brass
View Details
PCB terminals, screened, 3-pole, Audio Plug/Sockets, 6.3 mm - 4833.2320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination PCB terminals tin-plated
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Customized Connnector - C Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details