1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10102LF.
WTB 1.25MM WAFER 180~DIP, 2 POSITIONS
Manufacturer: AMPHENOL
Win Source Part Number: 904947-10114829-1010
Series: 10114829
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 2 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Through Hole
Family Name: 10114829
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1011482910102LF, 609-4383-1, 609-4383-2
Connector Header Through Hole 2 position 0.049" (1.25mm)
Connector Header Through Hole 2 position 0.049" (1.25mm)
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 1.25MM; Connector Systems:Wire-to-Boar
Amphenol Communications Solutions | FCI | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 10114829-10102LF | 10114829-10102LF | 904947-10114829-10102LF | 609-4383-1-ND | 43T7518 |
Product Name | 1.25mm Wire to board | Board and Wire Connectors, 1.25 mm (0.049 in.), Mounting style (Board)=Through Hole | Rectangular Connectors - 10114829-10102LF | Headers, Male Pins | Wire-Board Connector, Header, 2 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions |
Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
Termination | Through Hole | Through Hole, Thermoplastic, UL 94V-0 | Through Hole | ||
Voltage Rating | 125 volts | 125 volts | 125 volts |