FCI Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Power DA3W3SA00LF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Power - DA3W3SA00LF - FCI
Etters, PA, USA
Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Power
DA3W3SA00LF
Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Power DA3W3SA00LF
Power Cable Connector 3W3 Socket

Power Cable Connector 3W3 Socket

Supplier's Site Datasheet
D-Subminiature - DA3W3SA00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DA3W3SA00LF
D-Subminiature DA3W3SA00LF
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 3W3 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DA3W3SA00LF.

D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 3W3 Socket., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DA3W3SA00LF.

Supplier's Site Datasheet
 - 5427545 - RS Components, Ltd.
Corby, Northants, United Kingdom
DW series of mixed power and signal contacts has been specially designed for industrial and telecom markets. Mixed contacts for soldering on to cable. Contacts for currents of 10A to 40A should be ordered separately. These connectors are not provided with accessories Number of Contacts = 3 (Power) CAD Drawing = 3D CAD Model Length = 38.76mm Width = 12.55mm Series = DW

DW series of mixed power and signal contacts has been specially designed for industrial and telecom markets. Mixed contacts for soldering on to cable. Contacts for currents of 10A to 40A should be ordered separately. These connectors are not provided with accessories
Number of Contacts = 3 (Power)
CAD Drawing = 3D CAD Model
Length = 38.76mm
Width = 12.55mm
Series = DW

Supplier's Site
 - 1217452 - RS Components, Ltd.
Corby, Northants, United Kingdom
DW series of mixed power and signal contacts has been specially designed for industrial and telecom markets. Mixed contacts for soldering on to cable. Contacts for currents of 10A to 40A should be ordered separately. These connectors are not provided with accessories Number of Contacts = 3 (Power) Length = 38.76mm Width = 12.55mm Series = DW

DW series of mixed power and signal contacts has been specially designed for industrial and telecom markets. Mixed contacts for soldering on to cable. Contacts for currents of 10A to 40A should be ordered separately. These connectors are not provided with accessories
Number of Contacts = 3 (Power)
Length = 38.76mm
Width = 12.55mm
Series = DW

Supplier's Site
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
609-1515-ND
D-Sub, D-Shaped Connector Housings 609-1515-ND
CONN D-SUB HOUSING RCPT 3POS

CONN D-SUB HOUSING RCPT 3POS

Supplier's Site Datasheet
Da3W3Sa00Lf-Dsub Power Stb 3W3 Sock Rohs Compliant Amphenol Communications Solutions - 37AH9971 - Newark, An Avnet Company
Chicago, IL, United States
Da3W3Sa00Lf-Dsub Power Stb 3W3 Sock Rohs Compliant Amphenol Communications Solutions
37AH9971
Da3W3Sa00Lf-Dsub Power Stb 3W3 Sock Rohs Compliant Amphenol Communications Solutions 37AH9971
DA3W3SA00LF-DSUB POWER STB 3W3 SOCK ROHS COMPLIANT: YES

DA3W3SA00LF-DSUB POWER STB 3W3 SOCK ROHS COMPLIANT: YES

Supplier's Site
Combo D Sub Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions - 62K3948 - Newark, An Avnet Company
Chicago, IL, United States
Combo D Sub Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions
62K3948
Combo D Sub Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions 62K3948
COMBO D SUB CONN, RCPT, 3POS, SOLDER; Product Range:FCI DW Series; Insert Arrangement:DA-3W3; Gender:Receptacle; Contact Termination Type:Solder; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

COMBO D SUB CONN, RCPT, 3POS, SOLDER; Product Range:FCI DW Series; Insert Arrangement:DA-3W3; Gender:Receptacle; Contact Termination Type:Solder; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  FCI Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DA3W3SA00LF DA3W3SA00LF 5427545 609-1515-ND 37AH9971 62K3948
Product Name Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Power D-Subminiature D-Sub, D-Shaped Connector Housings Da3W3Sa00Lf-Dsub Power Stb 3W3 Sock Rohs Compliant Amphenol Communications Solutions Combo D Sub Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 24V Aluminum Plugs - 00591100 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mm²+1x2.5 mm² Nickel-Plated Brass
Voltage Rating 24 volts
View Details
Electrical Connectors - Single-pole industrial connectors - Connectors for plug-in systems - Round connectors -  - Staubli Electrical Connectors
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 to 600 volts
Current Rating 300.0 amps
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details