Straight Receptacle Solder-to-Board Style C/2 48 ways, Class III, Tail Length: 2.5 mm with Harpoon
FCI | |
---|---|
Product Category | Electrical Connectors |
Product Number | 86093488324H45V1LF |
Product Name | Backplane Connectors, 2.54 mm (0.100 in.), DIN 41612 Standard, Signal Connectors, Board / Rack attachment=Board |
Connector Type | DIN Connector |
Gender | Female / Jack |
Geometry | Straight |