Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL CONNECTORS
JAE ELECTRONICS, INC.
DW1P04K4F1 -- BACKPLANE CONNECTOR CONTACTS
JAE Electronics, Inc.
Backplane Connector Contacts
DW1P04K4F1
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
670-2713-1-ND
Backplane Connector Contacts
670-2713-1-ND
Contact Tin Signal Pin 22 AWG Crimp
Contact Tin Signal Pin 22 AWG Crimp
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
670-2713-2-ND
Backplane Connector Contacts
670-2713-2-ND
Contact Tin Signal Pin 22 AWG Crimp
Contact Tin Signal Pin 22 AWG Crimp
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
670-2713-1-ND
Product Name
Backplane Connector Contacts
Contact Size (AWG)
22 AWG
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Interconnect Input/Output Connectors
USB 2.0 Single Port Connectors
Specs
Category
USB
Connector Type
USB A
Gender
Female / Jack
View Details
Allen-Bradley / Rockwell Automation
Mini Receptacle
888N-M3AF1-6F
Specs
Gender
Female / Jack
Geometry
Straight
View Details
icotek Corp
Keystone Jacks- USB-C, USB 3, HDMI, CAT6 & Accessories
99209
Specs
Mounting
Snap-in
View Details
Alpha Wire
7/8" Mini Male 5 Pole Front Mount Zinc Die Cast Receptacle
324LCF
Specs
Termination
Zinc Die Cast
Voltage Rating
600 volts
View Details