TE Connectivity Standard Circular Connectors T4082102004-000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4082102004-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4082102004-000
Standard Circular Connectors T4082102004-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : TPU Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying : A Keying & Polarized Position Locations : A Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Accessory Color : Blue Assembly Type : Electrical Connector Circular Connector Type : Plug, Receptacle Connector System : Wire-to-Wire Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Shell Base Material : TPU

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying : A
  • Keying & Polarized Position Locations : A
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Accessory Color : Blue
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug, Receptacle
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Supplier's Site
Circular Connector Adapters - A126835-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
A126835-ND
Circular Connector Adapters A126835-ND
Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)

Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Adapters - 1119428-T4082102004-000 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Circular Connectors - Adapters
1119428-T4082102004-000
Connectors, Interconnects - Circular Connectors - Adapters 1119428-T4082102004-000
Win Source Part Number: 1119428-T4082102004- 000 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: M8 Features: Coupling Nut Fastening Type: Threaded Package: Bulk Connector Style: Distributor T-Shaped Voltage Rating: 30V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Housing Color: Blue Standard Package: 1 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Female Sockets (1), Male Pins (1) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 85°C Shell Size - Insert (Convert From): M8 Shell Size - Insert (Convert To): M8 Number of Positions (Convert From): 4 Number of Positions (Convert To): 4 Orientation (Convert From): A Orientation (Convert To): A ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: A126835,-T4082102004 -000-SI Base Product Number: T40821

Win Source Part Number: 1119428-T4082102004-000
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: M8
Features: Coupling Nut
Fastening Type: Threaded
Package: Bulk
Connector Style: Distributor T-Shaped
Voltage Rating: 30V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Polyamide (PA66), Nylon 6/6
Housing Color: Blue
Standard Package: 1
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Female Sockets (1), Male Pins (1)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 85°C
Shell Size - Insert (Convert From): M8
Shell Size - Insert (Convert To): M8
Number of Positions (Convert From): 4
Number of Positions (Convert To): 4
Orientation (Convert From): A
Orientation (Convert To): A
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: A126835,-T4082102004-000-SI
Base Product Number: T40821

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4082102004-000 A126835-ND 1119428-T4082102004-000
Product Name Standard Circular Connectors Circular Connector Adapters Connectors, Interconnects - Circular Connectors - Adapters
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1SET311073R0000 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
Current Rating 4.0 amps
View Details
Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers