Category 6 RJ45 panel feed-through bulkhead female-female receptacle connectors with space-saving Push-Pull RJ45 interfaces that use push-pull locking technology to IEC 61076-3-106 variant 4. These Cat6 push-pull RJ45 panel feed-through receptacle connectors have 8 contacts, a data transmission rate of 1/10 Gigabit Ethernet, full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac rating. RJ45 push-pull PFT bulkhead connectors are ideal for handling RJ45 patch cords in switch cabinets or sets. All models are highly reliable and excellent quality.
These RJ45 panel feed-through push-pull connector sets include a black plastic UL 94 V0 bulkhead mounting housing with an integrated seal for IP65/IP67 protection and 2 x RJ45 jacks.,Stock number 765-9028 has an easy install housing with 4 x M3 drillings.,Stock number 765-9025 has a Compact housing with 2 x M 2.5 drillings.
Type = Adapter
Interface Type = RJ45 Socket/RJ45 Socket
LAN Category = Cat6
Length = 20.5mm
Width = 32.3mm
Depth = 48.8mm
Modular Connectors / Ethernet Connectors CAT6, PUSHPULL CMPCT PANEL FEED THROUGH
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 7659025 | 09452451560 | 1195-2183-ND |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Adapters | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |