Mueller Electric Company Banana and Tip Connector Adapters BU-32601-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 314-1136-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
314-1136-ND
Banana and Tip Connector Adapters 314-1136-ND
Adapter Connector Banana Plug To Banana Plug Black

Adapter Connector Banana Plug To Banana Plug Black

Supplier's Site Datasheet
Test Probe; Gender Mueller Electric - 96F6197 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Gender Mueller Electric
96F6197
Test Probe; Gender Mueller Electric 96F6197
TEST PROBE; Gender:-; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

TEST PROBE; Gender:-; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site
Coupler; 15 A; Black; Stainless Steel; 1000 V - 70188623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler; 15 A; Black; Stainless Steel; 1000 V
70188623
Coupler; 15 A; Black; Stainless Steel; 1000 V 70188623
Insulated Banana Coupler, 15 A Current Rating Convenient couplings for extended test leads. It is designed to prevent unintentional disconnections. 4 mm banana plugs are accepted at both ends. Mates w⁄ all shrouded, unshrouded & retractable 4mm banana plugs.

Insulated Banana Coupler, 15 A Current Rating
Convenient couplings for extended test leads. It is designed to prevent unintentional disconnections. 4 mm banana plugs are accepted at both ends.
Mates w⁄ all shrouded, unshrouded & retractable 4mm banana plugs.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1136-ND 96F6197 70188623
Product Name Banana and Tip Connector Adapters Test Probe; Gender Mueller Electric Coupler; 15 A; Black; Stainless Steel; 1000 V
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole & 13-Pole Adapters - 00560000 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass
Voltage Rating 12 volts
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
7/8
Specs
Termination Zinc Die Cast
Voltage Rating 600 volts
View Details
30+30 Pos. Female DIL Vertical SMT Conn. (T+R) - F20-10206045R - Harwin Plc
Specs
Gender Female / Jack
Current Rating 0.5 amps
Contact Pitch 0.6350 mm (0.0250 inch)
View Details