Bulgin Buccaneer, 6000 series Ethernet chassis connectors, are robust waterproof harsh environment circular connectors suitable for a wide range of dust and water borne environments, with a durable thermoplastic construction. These Bulgin Buccaneer plastic bodied, Ethernet circular connectors feature a push-pull, secure, instant latching mechanism. Suitable for a wide range of harsh environment connector applications, with a data rate of up to 100 MHz. All models are highly reliable and excellent quality.
30° twist locking. Rewireable flex connector supplied with shielded RJ45. Chassis mount connector is Cat 5e shielded and complete with gasket
Type = Coupler
Interface Type = RJ45 Male
LAN Category = Cat5e
Shield Type = STP
Length = 49.2mm
Diameter = 32mm
Series = Buccaneer
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 7659794 | 708-1554-ND |
Product Name | Modular Connector Adapters | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |