Position Connector
A range of D-Sub Female SMT PCB Straight Sockets with stamped female contacts, Ground Pads and Nuts:. UNC 4-40: 787-0859 , 787-0862 , 787-0869 , 787-0871 , 9, 15, 25 and 37 way respectively. M3: 787-0856 , 787-0853, 787-0865, 787-0878 , 9, 15, 25 and 37 way respectively.
Performance level 2
Number of Contacts = 25
Gender = Female
Body Orientation = Straight
Mounting Type = Surface Mount
Pitch = 2.76mm
Mounting Hardware = M3 Threaded Inserts
Current Rating = 5A
Housing Material = Metal
Length = 53.35mm
Width = 12.5mm
Delivery on production packaging - Reel. This product is non-returnable.
A range of D-Sub Female SMT PCB Straight Sockets with stamped female contacts, Ground Pads and Nuts:. UNC 4-40: 787-0859 , 787-0862 , 787-0869 , 787-0871 , 9, 15, 25 and 37 way respectively. M3: 787-0856 , 787-0853, 787-0865, 787-0878 , 9, 15, 25 and 37 way respectively.
Performance level 2
Number of Contacts = 25
Gender = Female
Body Orientation = Straight
Mounting Type = Surface Mount
Pitch = 2.76mm
Mounting Hardware = M3 Threaded Inserts
Current Rating = 5A
Housing Material = Metal
Length = 53.35mm
Width = 12.5mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors |
Product Number | 09553156611741-ND | 7870865P |
Product Name | D-Sub Connector Assemblies | |
Category | D-Sub Connector | D-Sub Connector |
Connector Type | Receptacle, Female Sockets | |
Mounting | Surface Mount | Surface Mount |
Current Rating | 5.0 amps | 5.0 amps |