Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
9060009542 -- BACKPLANE CONNECTOR CONTACTS
HARTING Inc. of North America
Backplane Connector Contacts
9060009542
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
09060009542-ND
Backplane Connector Contacts
09060009542-ND
Contact Signal Pin 16-20 AWG Crimp
Contact Signal Pin 16-20 AWG Crimp
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
09060009542-ND
Product Name
Backplane Connector Contacts
Contact Size (AWG)
16 to 20 AWG
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
EBS 24V Sockets
00585770
Specs
Connector Type
Automotive Connector
Termination
2x4+5x1.5 mmq Nickel-Plated Crimped Brass
Voltage Rating
24 volts
View Details
BRIM Electronics, Inc.
Standard & Miniature Phono Jack
849
Specs
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Termination
Screw Lug
View Details
Alpha Wire
Screw Term Attachment Field Attachable With Aluminum Coupling Nut
223PR11
Specs
Termination
Glass Filled Nylon
Voltage Rating
600 volts
View Details
Harwin Plc
30+30 Pos. Male DIL Vertical SMT Conn. (T+R)
F30-20106045R
Specs
Gender
Male / Plug
Current Rating
0.5 amps
Contact Pitch
0.8000 mm (0.0315 inch)
View Details