12 Position Female Connector Non Specified - Dual Edge Gold 0.156" (3.96mm) Green
CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 151-1337-ND | 01C6752 |
Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac |
Gender | Female / Jack | |
Mounting | Through Hole | Panel Mount |
Contact Pitch | 3.96 mm (0.1560 inch) | |
Number of Contacts | 12 # |