Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106
Meets FCC Part 15 Subpart J emission limits
Industry standard 9, 15, 25, 37 and 50 positions
EMI/RFI shielded
Standard bright tin shell finish
Optional yellow chromate over zinc shell
Superior highly reliable machined contacts
Standard white insulator color
Optional black insulator available
Available in .283" or .545" footprints
Features
Conforms to MIL-C-24308 D standards
Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106