4 pin M12 connector SAIB-4-IDC-M12 small - 1781540001 from Weidmüller is a straight female socket. Thanks to the insulation displacement connection and diecast zinc coupling nut the M12 connector SAIB-4-IDC-M12 small - 1781540001 can be easily assembled. The IP67 protection rating enables use of the M12 connector SAIB-4-IDC-M12 small - 1781540001 in the packaging and handling technology, in special purpose machinery, and in factory automation.
4 Position Circular Connector Plug, Female Sockets IDC
Automation24, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 281-3430-ND | 21M0180 | |
Product Name | M12 field wireable Weidmüller SAIB-4-IDC-M12 small - 1781540001 | Circular Connector Assemblies | Saib-4-Idc-M12 Small Weidmuller |
Geometry | Straight | ||
Termination | IDC Contact | ||
Voltage Rating | 0 to 32 volts | 32 volts |