TE Connectivity Connectors, Interconnects 640250-3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - 640250-3 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
640250-3
Connectors, Interconnects 640250-3
CONN RECEPT 3 POS W/RAMP SL-156

CONN RECEPT 3 POS W/RAMP SL-156

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
640250-3
Connectors >> Rectangular Connectors Housings 640250-3
3.96mm 1x3P 3 1 P=3.96mm Rectangular Connectors Housings ROHS

3.96mm 1x3P 3 1 P=3.96mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Geneva, IL, United States
Rectangular Connector
640250-3
Rectangular Connector 640250-3
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
 - 6605963 - RS Components, Ltd.
Corby, Northants, United Kingdom
SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres (see MTA-156 flat, polarized and friction lock headers and staked posts). These SL-156 series housings are end to end stackable, accept a wire size range of 18 to 24 AWG and are available with locking ramp mating retention and polarizing tabs. Part numbers X-640250-X have a locking ramp. Part numbers X-770849-X have both locking ramp and polarizing tabs. For crimp contacts for these 3.96mm SL-156 series housings see stock number 660-6020 typically. Number of Contacts = 3 Number of Rows = 1 Pitch = 3.96mm Gender = Female Series = SL-156 For Use With = Wire-to-Board Economy Power Connector Body Orientation = Straight Length = 11.81mm Width = 7.27mm Depth = 16.76mm

SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres (see MTA-156 flat, polarized and friction lock headers and staked posts). These SL-156 series housings are end to end stackable, accept a wire size range of 18 to 24 AWG and are available with locking ramp mating retention and polarizing tabs. Part numbers X-640250-X have a locking ramp. Part numbers X-770849-X have both locking ramp and polarizing tabs. For crimp contacts for these 3.96mm SL-156 series housings see stock number 660-6020 typically.
Number of Contacts = 3
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Series = SL-156
For Use With = Wire-to-Board Economy Power Connector
Body Orientation = Straight
Length = 11.81mm
Width = 7.27mm
Depth = 16.76mm

Supplier's Site
 - 6605963P - RS Components, Ltd.
Corby, Northants, United Kingdom
SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres (see MTA-156 flat, polarized and friction lock headers and staked posts). These SL-156 series housings are end to end stackable, accept a wire size range of 18 to 24 AWG and are available with locking ramp mating retention and polarizing tabs. Part numbers X-640250-X have a locking ramp. Part numbers X-770849-X have both locking ramp and polarizing tabs. For crimp contacts for these 3.96mm SL-156 series housings see stock number 660-6020 typically. Number of Contacts = 3 Number of Rows = 1 Pitch = 3.96mm Gender = Female Series = SL-156 For Use With = Wire-to-Board Economy Power Connector Body Orientation = Straight Length = 11.81mm Width = 7.27mm Depth = 16.76mm Delivery on production packaging - Bag. This product is non-returnable.

SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres (see MTA-156 flat, polarized and friction lock headers and staked posts). These SL-156 series housings are end to end stackable, accept a wire size range of 18 to 24 AWG and are available with locking ramp mating retention and polarizing tabs. Part numbers X-640250-X have a locking ramp. Part numbers X-770849-X have both locking ramp and polarizing tabs. For crimp contacts for these 3.96mm SL-156 series housings see stock number 660-6020 typically.
Number of Contacts = 3
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Series = SL-156
For Use With = Wire-to-Board Economy Power Connector
Body Orientation = Straight
Length = 11.81mm
Width = 7.27mm
Depth = 16.76mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
 - 1361841 - RS Components, Ltd.
Corby, Northants, United Kingdom
SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres (see MTA-156 flat, polarized and friction lock headers and staked posts). These SL-156 series housings are end to end stackable, accept a wire size range of 18 to 24 AWG and are available with locking ramp mating retention and polarizing tabs. Part numbers X-640250-X have a locking ramp. Part numbers X-770849-X have both locking ramp and polarizing tabs. For crimp contacts for these 3.96mm SL-156 series housings see stock number 660-6020 typically. Number of Contacts = 3 Number of Rows = 1 Pitch = 3.96mm Gender = Female Series = SL-156 For Use With = Wire-to-Board Economy Power Connector Body Orientation = Straight Length = 11.81mm Width = 7.27mm Depth = 16.76mm

SL-156 series receptacle style wire to board housings made from UL94V-0 rated white nylon designed to mate with 1.14mm square or round post headers or staked posts on .156 centres (see MTA-156 flat, polarized and friction lock headers and staked posts). These SL-156 series housings are end to end stackable, accept a wire size range of 18 to 24 AWG and are available with locking ramp mating retention and polarizing tabs. Part numbers X-640250-X have a locking ramp. Part numbers X-770849-X have both locking ramp and polarizing tabs. For crimp contacts for these 3.96mm SL-156 series housings see stock number 660-6020 typically.
Number of Contacts = 3
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Series = SL-156
For Use With = Wire-to-Board Economy Power Connector
Body Orientation = Straight
Length = 11.81mm
Width = 7.27mm
Depth = 16.76mm

Supplier's Site
Rectangular Connectors - 640250-3 - 907672-640250-3 - Win Source Electronics
Yishun, Singapore
Rectangular Connectors - 640250-3
907672-640250-3
Rectangular Connectors - 640250-3 907672-640250-3
Manufacturer: TE Connectivity Win Source Part Number: 907672-640250-3 Series: SL-156 Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 640250 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 6402503, -640250-3-SI, A19951, -640250-3-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 907672-640250-3
Series: SL-156
Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 640250
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 6402503, -640250-3-SI, A19951, -640250-3-CSI

Supplier's Site Datasheet
Rectangular Connector Housings - A19951-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19951-ND
Rectangular Connector Housings A19951-ND
3 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)

3 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)

Supplier's Site Datasheet
Connectors - 640250-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640250-3
Connectors 640250-3
03P SL156 HSG W/LCK RAMP NATL

03P SL156 HSG W/LCK RAMP NATL

Supplier's Site
Connector; Receptacle; 3; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings - 70083786 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 3; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings
70083786
Connector; Receptacle; 3; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings 70083786
MTA-156 Connector, Receptacle, Nylon Housing, 9 Positions Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately). 3 position, crimp wire termination type.

MTA-156 Connector, Receptacle, Nylon Housing, 9 Positions
Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).
3 position, crimp wire termination type.

Supplier's Site
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity - 90F4296 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity
90F4296
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity 90F4296
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LIXINC Electronics Co., Limited LCSC Electronics Technology (HK) Limited Richardson RFPD RS Components, Ltd. Win Source Electronics DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640250-3 640250-3 640250-3 6605963 907672-640250-3 A19951-ND 640250-3 70083786 90F4296
Product Name Connectors, Interconnects Connectors >> Rectangular Connectors Housings Rectangular Connector Rectangular Connectors - 640250-3 Rectangular Connector Housings Connectors Connector; Receptacle; 3; Crimp; Locking Ramp; 180 deg; Nylon; SL-156 Housings Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free-Hanging Free Hanging (In-Line) Free Hanging (In-Line)
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
AC Micro (Dual Key) receptacle - 888R-F3AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Screw Term Attachment Field Attachable With Aluminum Coupling Nut - 216KR13 - Alpha Wire
Specs
Termination Polyamide
Voltage Rating 250 volts
View Details