Molex Jack; 8; Polyester, Glass-filled; Black; 4.53 in.; 1 in.; UL 94V-0 44170-0003

Suppliers

Company
Product
Description
Supplier Links
Jack; 8; Polyester, Glass-filled; Black; 4.53 in.; 1 in.; UL 94V-0 - 70190532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; 8; Polyester, Glass-filled; Black; 4.53 in.; 1 in.; UL 94V-0
70190532
Jack; 8; Polyester, Glass-filled; Black; 4.53 in.; 1 in.; UL 94V-0 70190532
Features: Traditional Industry Pin Layout Distinctive Lightpipe Arrow Indicators Housing: Black Glass-Filled Polyester, UL 94V-O Plating: Contact Area — 1.27 μm (50 μ) Min. Gold Solder Tails — 1.27 μm (50 μ) Tin/Lead on Both Contact Area and Solder Tails Underplating — Nickel Operating Temperature: –40°C to +70°C

Features:

  • Traditional Industry Pin Layout
  • Distinctive Lightpipe Arrow Indicators
  • Housing: Black Glass-Filled Polyester, UL 94V-O
  • Plating: Contact Area — 1.27 μm (50 μ) Min. Gold
  • Solder Tails — 1.27 μm (50 μ) Tin/Lead on Both Contact Area and Solder Tails
  • Underplating — Nickel
  • Operating Temperature: –40°C to +70°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70190532
Product Name Jack; 8; Polyester, Glass-filled; Black; 4.53 in.; 1 in.; UL 94V-0
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1500 volts
View Details
Wirable plug - E12355 - ifm electronic gmbh
ifm electronic gmbh
Specs
Connector Type Circular / Cylindrical Connectors; DIN Connector
Gender Male / Plug
Geometry Straight
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
120+4 Pos. Female DIL Horizontal SMT Conn. (T+R) - F11-11112042R - Harwin Plc
Specs
Gender Female / Jack
Current Rating 3.0 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details