TE Connectivity Box Mount D-Sub Connectors 1757819-2

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1757819-2 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1757819-2
Box Mount D-Sub Connectors 1757819-2
Body Features D-Sub Connector Insert Arrangement : MS18274-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18274-1
  • Front Shell Material : Steel
  • Front Shell Plating Material : Zinc
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site
 - 7435816 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE series 109 standard density MIlitary Specification cable mount d-sub plug and receptacle connectors conforming to military specification of MIL-C-24308 ideal for use in military equipment, ground support devices, computer peripheral equipment, modems and industrial instrumentation. These AMPLIMITE series 109 Mil Spec d-sub cable connectors have a zinc plated steel shells, 3.05mm mounting holes and black polyester inserts as per MIL-M-24519. The size 20 contacts required or supplied, see table, for these series 109 d-sub military Mil Spec cable connectors are stock number 680-9210 for crimp pin contacts and stock number 680-9222 for crimp socket contacts. The series 109 military spec cable connectors will mate with any other connector that has the same insert arrangement. Number of Contacts = 15 Gender = Male Body Orientation = Straight Housing Material = Steel Series = AMPLIMITE 109 Series Series Number = M24308/4-260Z Dimensions = 39.52 x 9.52 x 12.93mm Width = 9.52mm Depth = 12.93mm Length = 39.52mm

AMPLIMITE series 109 standard density MIlitary Specification cable mount d-sub plug and receptacle connectors conforming to military specification of MIL-C-24308 ideal for use in military equipment, ground support devices, computer peripheral equipment, modems and industrial instrumentation. These AMPLIMITE series 109 Mil Spec d-sub cable connectors have a zinc plated steel shells, 3.05mm mounting holes and black polyester inserts as per MIL-M-24519. The size 20 contacts required or supplied, see table, for these series 109 d-sub military Mil Spec cable connectors are stock number 680-9210 for crimp pin contacts and stock number 680-9222 for crimp socket contacts. The series 109 military spec cable connectors will mate with any other connector that has the same insert arrangement.
Number of Contacts = 15
Gender = Male
Body Orientation = Straight
Housing Material = Steel
Series = AMPLIMITE 109 Series
Series Number = M24308/4-260Z
Dimensions = 39.52 x 9.52 x 12.93mm
Width = 9.52mm
Depth = 12.93mm
Length = 39.52mm

Supplier's Site
 - TE Connectivity 1757819-2 - PEI-Genesis
Philadelphia, PA, United States
AMPLIMIT,ASY,PLUG,ST D,109,ZN,2

AMPLIMIT,ASY,PLUG,STD,109,ZN,2

Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 1757819-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1757819-2
Connectors I/O - D-Sub & D-Ribbon 1757819-2
AMPLIMITEASYPLUGSTD1 09ZN2

AMPLIMITEASYPLUGSTD109ZN2

Supplier's Site
AMPLIMITE 109 Series Plug, 15 Pos., Meets M24308/4-260F - 70041417 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE 109 Series Plug, 15 Pos., Meets M24308/4-260F
70041417
AMPLIMITE 109 Series Plug, 15 Pos., Meets M24308/4-260F 70041417
AMPLIMITE 109 Series Plug, 15 Pos., Meets M24308/4-260F

AMPLIMITE 109 Series Plug, 15 Pos., Meets M24308/4-260F

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. PEI-Genesis Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757819-2 7435816 TE Connectivity 1757819-2 1757819-2 70041417
Product Name Box Mount D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon AMPLIMITE 109 Series Plug, 15 Pos., Meets M24308/4-260F
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector; Military Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Standard Rectangular Connectors - 1-1589456-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details