Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Allied Electronics, Inc. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 70151316 |
Product Name | connector,circular din,male chassis socket w/lock-ring,front mount,8 cont,ip40 |
Connector Type | DIN Connector |
Geometry | Straight |
Termination | Solder |
Mounting | Chassis |