6CKT 3.96MM SPOX HOUSING 519506
Mates with 5273 Series headers typical stock number 670-5231. Mates with 5096 Series 7.92 mm pitch headers typical stock number 720-6713 . Uses 5194 Series terminals typical stock number 670-5234
Number of Contacts = 6
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Series = SPOX
For Use With = SPOX Connector
Body Orientation = Straight
Length = 24.9mm
Width = 8.85mm
Depth = 16mm
Mates with 5273 Series headers typical stock number 670-5231. Mates with 5096 Series 7.92 mm pitch headers typical stock number 720-6713 . Uses 5194 Series terminals typical stock number 670-5234
Number of Contacts = 6
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Series = SPOX
For Use With = SPOX Connector
Body Orientation = Straight
Length = 24.9mm
Width = 8.85mm
Depth = 16mm
Delivery on production packaging - Bag. This product is non-returnable.
.156 SPOX Crimp Housing, Female, With Friction Ramp, 6 Circuits
6CKT 396MM SPOX HOUSING ROHS COMPLIANT: YES
Heilind Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 09-50-1061 | 6705183 | 70090711 | 79AH8370 |
Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | .156 SPOX Crimp Housing, Female, With Friction Ramp, 6 Circuits | 6Ckt 396Mm Spox Housing Rohs Compliant Molex | |
Gender | Female / Jack |