Mini-Fit Junior 4.2 mm pitch crimp receptacle and plug housings which form part of the Mini-Fit Junior power connectors interconnection system. Mini-Fit Junior power connectors are able to handle up to 9A per circuit making them ideal for use in high current applications. These Mini-Fit Junior crimp housings have fully isolated terminals for protection against, debris, arcing and damage caused by mishandling. The housings incorporate polarization and keying features to prevent misalignment and mismating. A positive locking mechanism consisting of an easy to operate thumb latch provides a secure connection with the mating connector. This positive locking mechanism prevents accidental unmating caused by excessive shock or vibration. An audible click indicates that the connector is fully mated. These Mini-Fit Junior 4.2 mm plug and receptacle housings are available with a UL94V-0 or UL94V-2 housing material, a range of contact configurations and accept standard Mini-Fit and Mini-Fit Plus crimp terminals
Mini-Fit Junior power connectors are ideal for use in high current, high density wire to wire and wire to board applications that require design flexibility. Applications include consumer white goods, office equipment, industrial automation equipment, industrial networks, rack-mount servers, routers and switches.
⢠Can handle Up to 9A current per circuit. ⢠Fully isolated terminals. ⢠Polarization and keying to prevent mismating. ⢠Positive locking mechanism for secure mating connection. ⢠Audible click for mating confirmation
Number of Contacts = 12
Number of Rows = 2
Pitch = 4.2mm
Gender = Male
Series = Mini-Fit Jr.
For Use With = Mini-Fit Jr. Plug
Body Orientation = Straight
Length = 26.4mm
Depth = 23.9mm
Housing Material = Nylon
Delivery on production packaging - Bag. This product is non-returnable.
Mini-Fit Junior 4.2 mm pitch crimp receptacle and plug housings which form part of the Mini-Fit Junior power connectors interconnection system. Mini-Fit Junior power connectors are able to handle up to 9A per circuit making them ideal for use in high current applications. These Mini-Fit Junior crimp housings have fully isolated terminals for protection against, debris, arcing and damage caused by mishandling. The housings incorporate polarization and keying features to prevent misalignment and mismating. A positive locking mechanism consisting of an easy to operate thumb latch provides a secure connection with the mating connector. This positive locking mechanism prevents accidental unmating caused by excessive shock or vibration. An audible click indicates that the connector is fully mated. These Mini-Fit Junior 4.2 mm plug and receptacle housings are available with a UL94V-0 or UL94V-2 housing material, a range of contact configurations and accept standard Mini-Fit and Mini-Fit Plus crimp terminals
Mini-Fit Junior power connectors are ideal for use in high current, high density wire to wire and wire to board applications that require design flexibility. Applications include consumer white goods, office equipment, industrial automation equipment, industrial networks, rack-mount servers, routers and switches.
⢠Can handle Up to 9A current per circuit. ⢠Fully isolated terminals. ⢠Polarization and keying to prevent mismating. ⢠Positive locking mechanism for secure mating connection. ⢠Audible click for mating confirmation
Number of Contacts = 12
Number of Rows = 2
Pitch = 4.2mm
Gender = Male
Series = Mini-Fit Jr.
For Use With = Mini-Fit Jr. Plug
Body Orientation = Straight
Length = 26.4mm
Depth = 23.9mm
Housing Material = Nylon
MINIFITJRPLG FREEHNG /DH V-2 2CKT
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 6795836P | 39-01-3123 | 70090830 |
Product Name | Connectors | MiniFitJrPlg FreeHng /DH V-2 12Ckt | |
Gender | Male / Plug |