TE Connectivity PCB D-Sub Connectors 2-5174341-5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 2-5174341-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
2-5174341-5
PCB D-Sub Connectors 2-5174341-5
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel over Copper Shield Material : Zinc Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PBT Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel over Copper
  • Shield Material : Zinc
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Square
  • PCB Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PBT
  • Shell Material : Zinc

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Supplier's Site
D-Sub Connector Assemblies - A115120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A115120-ND
D-Sub Connector Assemblies A115120-ND
68 Position D-Type Cap, Male Pins Connector

68 Position D-Type Cap, Male Pins Connector

Supplier's Site Datasheet
Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock - 70086106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock
70086106
Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock 70086106
Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Supplier's Site
D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity - 69AC7793 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity
69AC7793
D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity 69AC7793
D SUB CONNECTOR, PLUG, 68POS, TH; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:AMPLIMITE .050 II Series; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 68POS, TH; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:AMPLIMITE .050 II Series; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-5174341-5 A115120-ND 70086106 69AC7793
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector Cap, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder/Thru-Hole Through Hole
Mounting Board Mount Through Hole, Right Angle
Category D-Sub Connector
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solder D-Sub Connectors - 1571656-6 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Box Mount D-Sub Connectors - 1-2221760-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 5.0 amps
View Details
3 suppliers
Box Mount D-Sub Connectors - 1-2157480-3 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers