C091A F 5 SOD SIL STR
Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.
PEI-Genesis | Allied Electronics, Inc. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | Amphenol Tuchel T3361-001 | 70013390 |
Product Name | connector,circular din,str female cableconn,5 silver-pltd solder contact,ip40 | |
Connector Type | DIN Connector | |
Gender | Female / Jack | |
Geometry | Straight | |
Termination | Solder | |
Mounting | Free Hanging |