TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206838-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334610-206838-1 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334610-206838-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334610-206838-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334610-206838-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 24 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 23-24 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-206838-1,-20683 8-1-SI,A1354,2068381 ,-206838-1-CSI Base Product Number: 206838 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334610-206838-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 24
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 23-24
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-206838-1,-206838-1-SI,A1354,2068381,-206838-1-CSI
Base Product Number: 206838
RoHS Status: RoHS Compliant

Supplier's Site Datasheet
Connectors, Interconnects - 206838-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
206838-1
Connectors, Interconnects 206838-1
CONN RCPT HSNG MALE 24POS PNL MT

CONN RCPT HSNG MALE 24POS PNL MT

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
206838-1
Connectors >> Connector Shells 206838-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Circular Connector Housings - A1354-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1354-ND
Circular Connector Housings A1354-ND
24 Position Circular Connector Receptacle Housing Panel Mount

24 Position Circular Connector Receptacle Housing Panel Mount

Supplier's Site Datasheet
 - 372327 - RS Components, Ltd.
Corby, Northants, United Kingdom
From TE Connectivity, this Series 1 panel mounted receptacle features a threaded back shell for secure connection and a bayonet style system at the front for convenient connection to corresponding Series 1 connectors. This Series 1 panel mount receptacle is available in a variety of contact configurations for male and female genders. In-line (free) variants of this receptacle are also available. Number of Contacts = 24 Gender = Female Mounting Type = Panel Mount Termination Method = Crimp Shell Size = 23 Contact Gender = Male Voltage Rating = 250 V ac Body Orientation = Straight CAD Drawing = 3D CAD Model Minimum Operating Temperature = -55°C

From TE Connectivity, this Series 1 panel mounted receptacle features a threaded back shell for secure connection and a bayonet style system at the front for convenient connection to corresponding Series 1 connectors. This Series 1 panel mount receptacle is available in a variety of contact configurations for male and female genders. In-line (free) variants of this receptacle are also available.
Number of Contacts = 24
Gender = Female
Mounting Type = Panel Mount
Termination Method = Crimp
Shell Size = 23
Contact Gender = Male
Voltage Rating = 250 V ac
Body Orientation = Straight
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = -55°C

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206838-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206838-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206838-1
23-24 RECEPT

23-24 RECEPT

Supplier's Site
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity - 46F322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity
46F322
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity 46F322
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 Rohs Compliant Amp - Te Connectivity - 06WX0191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 Rohs Compliant Amp - Te Connectivity
06WX0191
Circular Connector Housing, Cpc Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 Rohs Compliant Amp - Te Connectivity 06WX0191
Circular Connector Housing, CPC Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A - 70083000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
70083000
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A 70083000
Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  Win Source Electronics LIXINC Electronics Co., Limited LCSC Electronics Technology (HK) Limited DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334610-206838-1 206838-1 206838-1 A1354-ND 372327 206838-1 46F322 70083000
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors, Interconnects Connectors >> Connector Shells Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel Mount Panel Mount Flanged
Contact Size (AWG) 16 AWG
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Mini receptacle - 888N-M5AFE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Screw Term Attachment Field Attachable With Aluminum Coupling Nut - 219LR9 - Alpha Wire
Specs
Termination Polyamide
Voltage Rating 250 volts
View Details