DC surge protector (also known as SPD or lightning protector) 1104-11-105 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 100 Vdc electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector DC surge protectors are available in stock with same day shipping.
Transtector Systems, Inc. | |
---|---|
Product Category | Surge Protective Devices (SPDs) |
Product Number | 1104-11-105 |
Product Name | DC Surge Protector SPD I2R Indoor DIN-Rail 100 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 |
TVSS Signal Protection | Dataline & DC Signal |
Mounting | DIN Rail |
Connection | Screw Down Terminals |
Standards | IEC; RoHS |