Tele-Communication, Inc. Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| SurgeX FlatPak SA82-Black 2 Outlet 8 Amp Surge Protector and Power Conditioner - Black 10 Year Warranty Magnetic shielding steel enclosure Self-test circuit with visual indicator 2 grounded AC receptacles... | |
| SurgeX FlatPak SA82-Silver 2 Outlet 8 Amp Surge Protector and Power Conditioner - Silver 10 Year Warranty Magnetic shielding steel enclosure Self-test circuit with visual indicator 2 grounded AC receptacles... | |
| SurgeX SA15 2 Outlet 15 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure Self-test circuit with visual indicator 9' grounded... | |
| SurgeX SA1810 10 Outlet 15 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure Thermal circuit breaker overload protection Self-test circuit... | |
| SurgeX SA20 2 Outlet 20 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure 9' grounded 3-wire #12 line cord Self-test... | |
| SurgeX SA966 6 Outlet 8 Amp Surge Protector and Power Conditioner 10 Year Warranty Magnetic shielding steel enclosure Thermal circuit breaker overload protection Self-test circuit with visual indicator 6' grounded... | |
| The ITW Linx Towermax CO/25 MCO25-60 is an add-on module for the Towermax 4 or 8 KSU base modules. The ITW MCO25-60 allows you to protect 25 analog central office... | |
| The ITW Linx Towermax CO/4X4, MCO4X4-60, is an add-on module for the Towermax 4 or 8 KSU base modules. The ITW MCO4X4-60 allows you to protect 4 central office lines... | |
| Wall Mountable 8 Transformer Spaced AC Outlets, 15 Amps, SurgeGate Plus Auto-Resetting Technology, Wall or Floor Mount, towerMAX Module Capable The Towermax 8 KSU plugs into the wall via a... |