The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase.
FEATURES:
UL 1449 Third Edition Listed
100kA – 300kA per phase ratings
Type 4 SPD for intended Use in Type 1 Applications –
All UL required OCP & Safety Coordination included inside
Can be installed line-side or load-side of main disconnect
20kA Inominal (In)
200kA SCCRs (most models)
UL 96A Lightning Protection Master Label compliant
Includes Audible Alarm, Silence Switch and Form C Dry Contacts
AC Sinewave True Tracking Filter with EMI/RFI Filtering
Replaceable Module with Large Block 50kA Thermal Protected MOVs
Phase Loss Monitoring (toggles LED & Dry Contacts)
Voltage Specific Design – Highly configurable
All MOV suppression elements monitored
Display on 6’ Cable
QUALITY:
10 Year Warranty (longer optional)
Burn-in Tested Prior to Shipment
Short Circuit Current Rating 200,000 rms Symmetrical Amperes
OPTIONAL FEATURES:
Surge Counter
Mount Display on SPD instead of Cable
Rotary Disconnect Switch (mounted on aluminum backplane)
The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase.
FEATURES:
- UL 1449 Third Edition Listed
- 100kA – 300kA per phase ratings
- Type 4 SPD for intended Use in Type 1 Applications –
- All UL required OCP & Safety Coordination included inside
- Can be installed line-side or load-side of main disconnect
- 20kA Inominal (In)
- 200kA SCCRs (most models)
- UL 96A Lightning Protection Master Label compliant
- Includes Audible Alarm, Silence Switch and Form C Dry Contacts
- AC Sinewave True Tracking Filter with EMI/RFI Filtering
- Replaceable Module with Large Block 50kA Thermal Protected MOVs
- Phase Loss Monitoring (toggles LED & Dry Contacts)
- Voltage Specific Design – Highly configurable
- All MOV suppression elements monitored
- Display on 6’ Cable
QUALITY:
- 10 Year Warranty (longer optional)
- Burn-in Tested Prior to Shipment
- Short Circuit Current Rating 200,000 rms Symmetrical Amperes
OPTIONAL FEATURES:
- Surge Counter
- Mount Display on SPD instead of Cable
- Rotary Disconnect Switch (mounted on aluminum backplane)