TE Connectivity Circuit Breakers 1393249-5

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1393249-5 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1393249-5
Circuit Breakers 1393249-5
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 1 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .44 - .45 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 10 - 45

Electrical Characteristics


  • Current Rating (AMP) : 1
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 7/16 x .5 [12.7mm] Long
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light
  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Supplier's Site
Circuit Breaker Device - 1393249-5 - Richardson RFPD
Geneva, IL, United States
Circuit Breaker Device
1393249-5
Circuit Breaker Device 1393249-5
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
W58-XB1A4A-1=W58 - 1393249-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
W58-XB1A4A-1=W58
1393249-5
W58-XB1A4A-1=W58 1393249-5
W58-XB1A4A-1=W58

W58-XB1A4A-1=W58

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1393249-5 1393249-5 1393249-5
Product Name Circuit Breakers Circuit Breaker Device W58-XB1A4A-1=W58
Rated Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1423675-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 7-1393250-2 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 5-1393252-9 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 1-1393254-7 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details