Circuit Breaker Thermal 500mA 250V AC 50V DC Push-Push Panel Mount
DigiKey | |
---|---|
Product Category | Circuit Breakers |
Product Number | 1110-F21B-P1M1-0.5A-ND |
Product Name | Circuit Breakers |
Rated Current | 0.5000 amps |
Trip System Type | Thermal |
Features | Trip Indicator |