UL489 miniature circuit breaker BK63HU 2P B15A 10kA 480Y/277VAC UL489 - 0627056263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 15 A current rating. The BK63HU 2P B15A 10kA 480Y/277VAC UL489 - 0627056263 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 2P B15A 10kA 480Y/277VAC UL489 - 0627056263 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Automation24, Inc. | |
---|---|
Product Category | Circuit Breakers |
Product Name | Miniature circuit breaker LS ELECTRIC BK63HU 2P B15A 10kA 480Y-277VAC UL489 - 0627056263 |
Rated AC Voltage | 277 to 480 volts |
Rated Current | 15 amps |
Trip System Type | Thermal Magnetic |
Number of Poles | 2 |
Features | Miniature Circuit Breaker |