Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.
Box Plastic, Polycarbonate Gray Cover Included 6.299" L x 3.150" W (160.00mm x 80.00mm) X 3.346" (85.00mm)
Enclosure,Pushbutton
Used for insulating and housing 22.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance
nVent Electric | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | Q2PBPCDM | 1441-1557-ND | 9025281 | 70066990 |
Product Name | QLINE D Pushbutton, Type 4X | Boxes | ENCLOSURE;PB;2PB X 22.5MM;POLYCARBONATE | |
Type | Pushbutton Enclosures | Junction Box | Pushbutton Enclosures | Pushbutton Enclosures |
Length | 4 inch (102 mm) | 6.3 inch (160 mm) | ||
Width | 3 inch (76.2 mm) | 3.15 inch (80.01 mm) | ||
Depth | 3 inch (76.2 mm) | 3.35 inch (84.99 mm) | ||
Material | Polycarbonate | Polycarbonate | Polycarbonate |