Yang Ming International Corporation YM-40UOR2202B-HT

Description
CLM-2202-40 40U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strength Additional depth supporter on the top of rack to ensure main frame are fully connected Open frame construction enables quick access to rackmount system For high load capacity Design by heavy metal, allows you to install a sliding rail on your server, not just stack them or center mounted Allows you to install more racks side by side Max air flow and temperature control by central AC or by room

Suppliers

Company
Product
Description
Supplier Links
CLM-2202-40 40U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strength Additional depth supporter on the top of rack to ensure main frame are fully connected Open frame construction enables quick access to rackmount system For high load capacity Design by heavy metal, allows you to install a sliding rail on your server, not just stack them or center mounted Allows you to install more racks side by side Max air flow and temperature control by central AC or by room

CLM-2202-40 40U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep
4 Pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strength
Additional depth supporter on the top of rack to ensure main frame are fully connected
Open frame construction enables quick access to rackmount system
For high load capacity
Design by heavy metal, allows you to install a sliding rail on your server, not just stack them or center mounted
Allows you to install more racks side by side
Max air flow and temperature control by central AC or by room

Supplier's Site

Technical Specifications

  Yang Ming International Corporation
Product Category Industrial Enclosures
Product Number YM-40UOR2202B-HT
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Polycarbonate Box With Out-Door Roof - BCPR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details