Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
Electrical Enclosures 30 DEGREE SLOPE ALUM 8.3x3x10 BLK/BLK
Hammond Manufacturing Company Inc. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 1456KE3BKBK | 1456KE3BKBK |
Product Name | Small Enclosures - General Purpose Metal | Electrical Enclosures |
Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
Length | 5.5 inch (140 mm) | 0.1181 inch (3 mm) |
Width | 10 inch (254 mm) | 0.3268 inch (8.3 mm) |
Depth | 3 inch (76.2 mm) | |
Material | Aluminum; Aluminum | Aluminum |