Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-508-QA

Description
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-508-QA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-508-QA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-508-QA
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 75

Dimensions (WxDxH):

  • Outer (mm): 880x730x980
  • Inner (mm): 878x650x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 485

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~47W/H(MAX370W)

Weight (kg): 75

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-508-QA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosure - 598-2PB22G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
 - 1231799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 22.87 inch (581 mm)
Width 15 inch (381 mm)
Material Polypropylene
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details