Non Metallic Fiberglas Reinforced Polyester Enclosures with Opaque Covers
Application
Ralston's RAL-JB Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and high protection level.
The RAL-JB Series is suitable for all types of mountings; even under the most severe working conditions.
Construction
The RAL-JB series is a new generation of enclosure made from 3mm thick compression moulded fiberglass reinforced polyester with opaque polycarbonate covers.
Through use of watertight polyurethane-foam seal and double insulation, these enclosures guarantee a high degree of protection; making them suitable use indoors and outdoors.
The E series has lift off cover providing several types of hinges as an option.
Application
Ralston's E Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and high protection level.
The E Series is suitable for all types of mountings; even under the most severe working conditions.
Construction
The E Series is a new generation of enclosure made from compression moulded fiberglass reinforced polyester with opaque polycarbonate inspection covers.
Through use of watertight polyurethane-foam seal and double insulation, these enclosures guarantee a high degree of protection; making them suitable use indoors and outdoors.
These enclosures have a hinged inspection cover.
Ralston Metal Products Limited | Ralston Metal Products Limited | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | E2713L | E2713L |
Product Name | Non Metallic Fiberglass Reinforced Polyester Enclosure | Non Metallic Fiberglass Reinforced Polyester Enclosure |
Type | Junction Box | Junction Box |
Shape | Rectangular | Rectangular |
Length | 10.63 inch (270 mm) | 10.63 inch (270 mm) |
Width | 5.31 inch (135 mm) | 5.31 inch (135 mm) |
Depth | 5.08 inch (129 mm) | 5.08 inch (129 mm) |