Accommodates PCBs (horizontally) or non-standard components on a chassis. Extruded aluminium construction. Slotted side panels to fix chassis plates at variable heights and depths. HF-shielding can be fitted. Protection IP20 to IEC/EN 60529 (with closed covers). Side panels: extruded aluminium natural finish, Front panel: extruded aluminium clear chromate finish, Rear panel: sheet aluminium clear chromate finish. Comprises one front and one rear panel, two side panels, one assembly kit
Rack Units = 2U
External Height = 88.1 mm
External Depth = 220mm
Colour = Natural
External Case Material = Aluminium, Extruded Aluminium
Range = Multipac
Front Panel Material = Aluminium
Series = Multipac
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 4691183 |
Type | Rack Enclosures |