Günther Spelsberg GmbH + Co.KG 121-406

Description
The Altech TK99 series offers a range of polystyrene and polycarbonate enclosure boxes. The range is available in a wide variety of sizes and the boxes have standard grey or tinted transparent covers. The enclosure boxes can be used in a temperature range of - 40°C to 70 °C making the series great for industrial applications in harsh environments. Standard grey or tinted transparent cover. Wide variety of sizes. Temperature range: - 40°C to 70 °C Body Material = Polycarbonate External Dimensions = 165 x 180 x 110mm External Width = 180 mm External Height = 165 mm Colour = Grey Series = TK Shielded = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8982931 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Altech TK99 series offers a range of polystyrene and polycarbonate enclosure boxes. The range is available in a wide variety of sizes and the boxes have standard grey or tinted transparent covers. The enclosure boxes can be used in a temperature range of - 40°C to 70 °C making the series great for industrial applications in harsh environments. Standard grey or tinted transparent cover. Wide variety of sizes. Temperature range: - 40°C to 70 °C Body Material = Polycarbonate External Dimensions = 165 x 180 x 110mm External Width = 180 mm External Height = 165 mm Colour = Grey Series = TK Shielded = No

The Altech TK99 series offers a range of polystyrene and polycarbonate enclosure boxes. The range is available in a wide variety of sizes and the boxes have standard grey or tinted transparent covers. The enclosure boxes can be used in a temperature range of - 40°C to 70 °C making the series great for industrial applications in harsh environments.
Standard grey or tinted transparent cover. Wide variety of sizes. Temperature range: - 40°C to 70 °C
Body Material = Polycarbonate
External Dimensions = 165 x 180 x 110mm
External Width = 180 mm
External Height = 165 mm
Colour = Grey
Series = TK
Shielded = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 8982931
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details