The Deltron 480 series diecast aluminium enclosures are rated at IP68 as defined in the IEC standard 60529. IP68 is the highest grade of protection defined in this standard. These boxes can handle depths of up to 5 metres for 1 hour and are certified to BS EN60529 1992. Making these enclosures ideal for systems exposed to demanding environmental conditions in marine, industrial, food preparation, transportation, leisure and other applications. Shielded (EMC) version available.
Plain diecast aluminium enclosure. PCB mounting guides on selected models. Hard neoprene rubber seal with self adhesive backing. Lid has seal location lugs to aid fitment and sealing. Lid secured by M3.5 x 12 stainless steel fixing screws. Minimum seal thickness 3.0mm, minimum seal frame width 4.0mm. Minimum enclosure wall / lid thickness 1.5mm
Body Material = Die Cast Aluminium
External Dimensions = 114.3 x 88.9 x 55.9mm
External Length = 114.3 mm
External Width = 88.9 mm
External Height = 55.9 mm
IP Rating = IP66, IP67, IP68
Colour = Natural
Lid Colour = Unpainted
Series = 480
Shielded = Yes
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7696813 |
Length | 4.5 inch (114 mm) |
Width | 3.5 inch (88.9 mm) |
Depth | 2.2 inch (55.9 mm) |
Material | Aluminum |