Fibox Enclosures ABS 175/100 HG

Description
Range of housings in grey ABS, designed for the installation and protection of electrical and electronic equipment in harsh environments. Opaque grey covers. Each housing includes: a cover with screws and butterfly screws, and a base featuring a seal and mounting screws. Accessories including a mounting plate, DIN 35 rail, wall mounting lug and inspection window are available separately Body Material = ABS External Dimensions = 180 x 180 x 100mm External Length = 180 mm External Width = 180 mm External Height = 100 mm IP Rating = IP66, IP67 Colour = Grey Shielded = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4984621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of housings in grey ABS, designed for the installation and protection of electrical and electronic equipment in harsh environments. Opaque grey covers. Each housing includes: a cover with screws and butterfly screws, and a base featuring a seal and mounting screws. Accessories including a mounting plate, DIN 35 rail, wall mounting lug and inspection window are available separately Body Material = ABS External Dimensions = 180 x 180 x 100mm External Length = 180 mm External Width = 180 mm External Height = 100 mm IP Rating = IP66, IP67 Colour = Grey Shielded = No

Range of housings in grey ABS, designed for the installation and protection of electrical and electronic equipment in harsh environments. Opaque grey covers. Each housing includes: a cover with screws and butterfly screws, and a base featuring a seal and mounting screws. Accessories including a mounting plate, DIN 35 rail, wall mounting lug and inspection window are available separately
Body Material = ABS
External Dimensions = 180 x 180 x 100mm
External Length = 180 mm
External Width = 180 mm
External Height = 100 mm
IP Rating = IP66, IP67
Colour = Grey
Shielded = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4984621
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 3.94 inch (100 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shielded Rugged Enclosure - AUGE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details