The Bocube series from Bopla is a unique and innovative enclosure that is ideal for wall mount or desktop application in industrial or office environments. Available in either light grey (RAL7035) or graphite grey (RAL7024), this versatile aluminium enclosure comes in 8 sizes and features a captive opaque lid with/without a 2mm deep membrane keypad area. The Bocube enclosure also features a patented hinged, quick release latch, which can be opened with a screwdriver and closed by hand.
Available in 8 sizes. All enclosure components made of metal. All versions are listed under UL file no. 196 706. Captive lid with smooth surface or membrane keypad area. Hinge integrated in the enclosure design. No visible enclosure screws. Prepared for cost-efficient integration of pressure compensation elements. Mounting space for front panels and scored PCBs. Available in light grey (RAL7035) or graphite grey (RAL7024). GD Al Si 12 enclosure with PU foamed seal. Al Mg Si 0.5 powder-coated hinges and cover. IP66/IP68-1.2m (2 hours)/IP69. RoHS compliant
Body Material = Aluminium
External Dimensions = 199 x 86 x 60mm
External Length = 199 mm
External Width = 86 mm
External Height = 60 mm
IP Rating = IP66, IP68, IP69
Colour = Light Grey
Lid Colour = Grey
Flanged = No
Series = Bocube
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 9075242 |
Length | 7.83 inch (199 mm) |
Width | 3.39 inch (86 mm) |
Depth | 2.36 inch (60 mm) |
Material | Aluminum |