RS Components, Ltd. 221027

Description
Impact resistant. Sloped front panels and non-removable plastic rear panels makes case durable and easy to design into Body Material = ABS External Length = 203.2 mm External Width = 254 mm External Height = 101.6 mm External Dimensions = 203.2 x 254.01 x 101.6mm Sloped Front = Yes Colour = White Internal Mounting Type = Screw Standards Met = UL 94 HB, ULE56070 Special Features = Self-Adhesive Rubber Feet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 221027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact resistant. Sloped front panels and non-removable plastic rear panels makes case durable and easy to design into Body Material = ABS External Length = 203.2 mm External Width = 254 mm External Height = 101.6 mm External Dimensions = 203.2 x 254.01 x 101.6mm Sloped Front = Yes Colour = White Internal Mounting Type = Screw Standards Met = UL 94 HB, ULE56070 Special Features = Self-Adhesive Rubber Feet

Impact resistant. Sloped front panels and non-removable plastic rear panels makes case durable and easy to design into
Body Material = ABS
External Length = 203.2 mm
External Width = 254 mm
External Height = 101.6 mm
External Dimensions = 203.2 x 254.01 x 101.6mm
Sloped Front = Yes
Colour = White
Internal Mounting Type = Screw
Standards Met = UL 94 HB, ULE56070
Special Features = Self-Adhesive Rubber Feet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 221027
Type Console Enclosures; PC Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

 - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details
 - 1325340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
 - 1048617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Material ABS
View Details
 - 7413422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 2.94 inch (74.7 mm)
Width 5.79 inch (147 mm)
View Details