RS Components, Ltd. 224212

Description
A series of RS Pro modern designed rack mount cases. These enclosures have a sleek appearance with no visible fixing screws, which makes them perfect for almost any work space. The top covers are secured in place by countersunk screws, which are supplied with each case. All models are highly reliable and excellent quality. Stylish cases conforming to IEC297,Extruded front and rear panels provide excellent rigidity,Front panel aluminium, top, bottom and rear panel anodised aluminium Rack Units = 2U External Dimensions = 88 x 153mm External Height = 88 mm External Depth = 153mm Colour = Grey External Case Material = Aluminium Front Panel Material = Aluminium Standards Met = IEC297 For Use With = 19" Racking System Compatible Rack Size = 2U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 224212 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro modern designed rack mount cases. These enclosures have a sleek appearance with no visible fixing screws, which makes them perfect for almost any work space. The top covers are secured in place by countersunk screws, which are supplied with each case. All models are highly reliable and excellent quality. Stylish cases conforming to IEC297,Extruded front and rear panels provide excellent rigidity,Front panel aluminium, top, bottom and rear panel anodised aluminium Rack Units = 2U External Dimensions = 88 x 153mm External Height = 88 mm External Depth = 153mm Colour = Grey External Case Material = Aluminium Front Panel Material = Aluminium Standards Met = IEC297 For Use With = 19" Racking System Compatible Rack Size = 2U

A series of RS Pro modern designed rack mount cases. These enclosures have a sleek appearance with no visible fixing screws, which makes them perfect for almost any work space. The top covers are secured in place by countersunk screws, which are supplied with each case. All models are highly reliable and excellent quality.
Stylish cases conforming to IEC297,Extruded front and rear panels provide excellent rigidity,Front panel aluminium, top, bottom and rear panel anodised aluminium
Rack Units = 2U
External Dimensions = 88 x 153mm
External Height = 88 mm
External Depth = 153mm
Colour = Grey
External Case Material = Aluminium
Front Panel Material = Aluminium
Standards Met = IEC297
For Use With = 19" Racking System
Compatible Rack Size = 2U

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 224212
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

 - 6657706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rack Enclosures
Depth 1.73 inch (44 mm)
Material Steel
View Details
 - 1051039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.5 inch (114 mm)
Width 3.5 inch (88.9 mm)
Depth 1.25 inch (31.75 mm)
View Details
 - 6657734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rack Enclosures
Depth 10.47 inch (266 mm)
Material Steel
View Details
 - 852334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rack Enclosures
Depth 12.68 inch (322 mm)
Material Steel
View Details