The JB series from Rittal offers a wide range of stainless steel, junction box enclosures which provide protection for dense wiring and sensitive small instruments. The JB series of junction boxes combine many of the advantages of Rittalâs proven AE and KL series enclosures, at an economical cost.
Standard 180° hinges. 1â4 turn locks with double-bit inserts (3 mm). Foamed-in-place gasketing. Knife-edge perimeter adds extra protection
Length = 200mm
Width = 150mm
Height = 250mm
Dimensions L x W x H = 200 x 150 x 250mm
Material = Stainless Steel 316
Colour = Light Grey
Series = JB
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 8604300 |
Type | Junction Box |