CASE ABS TRAN BLU 4.38"LX2.953"W
These plastic cases house and protect your Arduino Mega board and are available in black, blue and grey. Features & Benefits of the Arduino Mega Development Board Case. â¢Easy access to all connection points, controls and LEDs. â¢Secured with self-tapping screws (black & blue cases have black screws and grey cases have nickel finish screws). â¢Four self adhesive rubber feet
For Use With = Arduino Mega
Colour = Blue
External Dimensions = 110 x 75 x 25mm
Body Material = ABS
Cut-Out Type = Pin, Power Adapter, USB Type B
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | HM1373-ND | 7956070 |
Product Name | Evaluation, Development Board Enclosures | |
Length | 4.38 inch (111 mm) | 4.33 inch (110 mm) |
Width | 2.95 inch (75.01 mm) | 2.95 inch (75 mm) |
Depth | 0.9920 inch (25.2 mm) | 0.9843 inch (25 mm) |
Material | ABS | ABS |