RS Components, Ltd. 8678828

Description
Durable instrument cases moulded in ABS with a textured finish. All models are highly reliable and excellent quality. Various sizes available. High quality ABS on all enclosures Body Material = ABS External Dimensions = 125 x 70 x 39mm External Length = 125 mm External Width = 70 mm External Height = 39 mm Colour = Black Series = Coffer Shielded = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8678828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Durable instrument cases moulded in ABS with a textured finish. All models are highly reliable and excellent quality. Various sizes available. High quality ABS on all enclosures Body Material = ABS External Dimensions = 125 x 70 x 39mm External Length = 125 mm External Width = 70 mm External Height = 39 mm Colour = Black Series = Coffer Shielded = No

Durable instrument cases moulded in ABS with a textured finish. All models are highly reliable and excellent quality.
Various sizes available. High quality ABS on all enclosures
Body Material = ABS
External Dimensions = 125 x 70 x 39mm
External Length = 125 mm
External Width = 70 mm
External Height = 39 mm
Colour = Black
Series = Coffer
Shielded = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 8678828
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 103623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 28.35 inch (720 mm)
Width 28.35 inch (720 mm)
View Details
 - 1048593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 6.13 inch (156 mm)
Width 4.62 inch (117 mm)
View Details
 - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
 - 1048598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 8.25 inch (210 mm)
Width 5 inch (127 mm)
View Details