A high quality insulated wall mount enclosure designed for outdoor applications and harsh environments. Constructed of ABS (Acrylnitrile Butadene Styrene) material which gives a smooth, high gloss finish, with good resistance to chemical attack and excellent insulating properties. The enclosure comes complete with a galvanised steel backplate and exterior wall mounting brackets. Supplied with one double-bit lock mechanisms.
IP65 protection. Strong ABS enclosure. 200° door opening. Temperature rating -25 to +60°C. Light grey RAL 7035. RoHS compliant
External Height = 280 mm
External Width = 210 mm
External Depth = 130mm
External Dimensions = 280 x 210 x 130mm
Body Material = ABS
Transparent Door = No
IP Rating = IP65
Chassis Plate = Yes
Door Lock Type = Double Lock System
Gland Plate = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7467393 |
Type | Junction Box |
Length | 11.02 inch (280 mm) |
Width | 8.27 inch (210 mm) |
Depth | 5.12 inch (130 mm) |
Material | ABS |