PacTec 72557-510-039

Description
2-part cases designed to fit into each other with cable entry via a rear panel. Upper face raised up by about 1mm for keyboard insertion purposes. Applications: include access control, control desk, etc. Add 5 mm for maximum height including feet Body Material = ABS External Length = 203.2 mm External Width = 254 mm External Height = 50.2 mm External Dimensions = 203.2 x 254.01 x 50.17mm Sloped Front = Yes Colour = White Series = KEU Application = Electronic Standards Met = UL 94 HB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2205667 - RS Components, Ltd.
Corby, Northants, United Kingdom
2-part cases designed to fit into each other with cable entry via a rear panel. Upper face raised up by about 1mm for keyboard insertion purposes. Applications: include access control, control desk, etc. Add 5 mm for maximum height including feet Body Material = ABS External Length = 203.2 mm External Width = 254 mm External Height = 50.2 mm External Dimensions = 203.2 x 254.01 x 50.17mm Sloped Front = Yes Colour = White Series = KEU Application = Electronic Standards Met = UL 94 HB

2-part cases designed to fit into each other with cable entry via a rear panel. Upper face raised up by about 1mm for keyboard insertion purposes. Applications: include access control, control desk, etc. Add 5 mm for maximum height including feet
Body Material = ABS
External Length = 203.2 mm
External Width = 254 mm
External Height = 50.2 mm
External Dimensions = 203.2 x 254.01 x 50.17mm
Sloped Front = Yes
Colour = White
Series = KEU
Application = Electronic
Standards Met = UL 94 HB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2205667
Type Console Enclosures; PC Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
Belden Secure Patch Open Rack Security Door - BSP-11U Secure Patch - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
 - 1196310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.8 inch (96.5 mm)
Width 2.4 inch (61 mm)
Depth 0.9000 inch (22.86 mm)
View Details