The KL Series enclosure from Rittal is folded and welded from a single piece of 1.25 mm stainless steel. The cover of the enclosure has a channel with a foamed-in PU seal providing IP66 protection. The inside of the enclosure has profiles with mounting holes for easy installation of a chassis plate or DIN rail.
Retaining cord. Profile strips on both sides of enclosure ensure maximum mounting depth is achieved. Facilities for mounting C rail and top hat DIN rail. Polyurethane sealing gasket. Material 304 / 1.4301 stainless steel
External Height = 200 mm
External Width = 300 mm
External Depth = 120mm
External Dimensions = 200 x 300 x 120mm
Body Material = 304 Stainless Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Gland Plate = No
Colour = Unpainted
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1113723 |
Type | Junction Box |
Length | 7.87 inch (200 mm) |
Width | 11.81 inch (300 mm) |
Depth | 4.72 inch (120 mm) |