Thermoplastic material (same mechanical characteristics as polyester). Contains no fibreglass. IP66 â high resistance to chemical and atmospheric agents. Resistance to abnormal heat and fire up to a temperature of 750° (IEC EN 60695-2-1). IK10 (IEC EN 50102) degree of resistance to impacts. Snap-on mounting of all components in compliance with safety standards. Opaque or transparent doors are reversible and clip onto the hinges without the need to use tools. The doors open at an angle of more than than 180° giving easy access to the components installed inside. Grey RAL 7035. Doors supplied with 2 standard double bit locks (3 for sizes 5 and 6) which can be replaced with locks for ciphered key or with square/triangular impression. For low voltage automation and distribution, moulded-case circuit breakers, modular circuit breakers, monitoring, control and signalling devices, wiring ducts and electrical connection systems. Accessories include base plates, uprights, modular plates, blank and drilled panels, installation kits (all available separately â see below). Lock with Yale type ciphered key and handle (stock no. 494-0283). Horizontal and vertical mounting brackets (stock no. 494-0299). Dimensions shown are Width x Height x Depth
External Height = 700 mm
External Width = 460 mm
External Depth = 260mm
External Dimensions = 700 x 460 x 260mm
Body Material = Thermoplastic
Transparent Door = Yes
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Key
Gland Plate = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 4939952 |
Type | Junction Box |
Length | 27.56 inch (700 mm) |
Width | 18.11 inch (460 mm) |
Depth | 10.24 inch (260 mm) |
Material | Thermoplastic |