The Euronord range of enclosures from Fibox are designed to house DIN-rail mounted terminal blocks and various types of sensors. The enclosure lid has a polyurethane sealing gasket, and can be easily sealed with a single 90° turn on the quicklock stainless steel screw.
Grey polyester powder paint (RAL7001). Temperature range -50°C to +80°C (continuous), -50 to +140°C (short term). Ingress protection (EN 60529) IP66 / IP67. Impact resistance (EN 62262) IK08. RoHS Compliant and Halogen Free
Body Material = Aluminium
External Dimensions = 230 x 200 x 110mm
External Length = 230 mm
External Width = 200 mm
External Height = 110 mm
IP Rating = IP66, IP67, IP68
Colour = Grey
Lid Colour = Grey
Series = Euronord
Shielded = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7389221 |
Length | 9.06 inch (230 mm) |
Width | 7.87 inch (200 mm) |
Depth | 4.33 inch (110 mm) |
Material | Aluminum |